JANTX1N758A-1 Semiconductors - Discretes by Microsemi

DIODE ZENER SINGLE 10V 5% 480MW 2-PIN DO-35

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for Newark
Newark
from US$1.98
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.00
230
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.53
200
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.22
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.12
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Alternative Descriptions

ZENER DIODE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JANTX1N758A-1?

Additional datasheets, footprints and schematics for JANTX1N758A-1 are listed on our Part Details page. You can also find images and similar parts to JANTX1N758A-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JANTX1N758A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JANTX1N758A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JANTX1N758A-1 fall under?

The JANTX1N758A-1 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to JANTX1N758A-1 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JANTX1N758A-1 you can contact the distributor directly for product support, shipping queries etc.

Is the JANTX1N758A-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JANTX1N758A-1 have stock available?

Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Microchip Technology and Richardson RFPD have stock available or on a lead time for JANTX1N758A-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JANTX1N758A-1 often in real-time on the comparison pages.

What if I can't find stock of JANTX1N758A-1?

You can fill out our help required form which you can use to request a quote for JANTX1N758A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay