Status: | Unknown |
---|---|
Series: | J86-4400 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard |
Product Range | J86-4400 Series |
Colour | Stainless Steel |
Features | 1.8m cable, rugged trackball |
No. of Keys | 67 |
RoHS Compliant | Yes |
Keyboard | Newark Electronics |
Where can I find additional details, specifications and documents for a J864400LUAUS?
Additional datasheets, footprints and schematics for J864400LUAUS are listed on our Part Details page. You can also find images and similar parts to J864400LUAUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J864400LUAUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J864400LUAUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J864400LUAUS fall under?
The J864400LUAUS is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to J864400LUAUS when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J864400LUAUS you can contact the distributor directly for product support, shipping queries etc.
Is the J864400LUAUS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for J864400LUAUS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for J864400LUAUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J864400LUAUS often in real-time on the comparison pages.
What if I can't find stock of J864400LUAUS?
You can fill out our help required form which you can use to request a quote for J864400LUAUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.