J842120LUBUS2 Part Information
Details for J842120LUBUS2 by Cherry
Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 267.1300 |
Stock Information
Details
Part Downloads
Part Specifications
Connection Method | Wired |
Computer Connector | USB |
Keyboard Size | Standard |
Keyboard Colour | Black |
Colour | Black |
RoHS Compliant | Yes |
Alternative Part Descriptions
- KEYBOARD, USB, 290MM x 162MM x 48MM; Connection Method:Wired; Computer Connector:USB; Keyboard Size:Standard; Keyboard Colour:Black; Product Range:-; Colour:Black RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a J842120LUBUS2?
Additional datasheets, footprints and schematics for J842120LUBUS2 are listed in our Part Details tab. You can also find the J842120LUBUS2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J842120LUBUS2 in the Pricing & Inventory tab next to part details. You can view J842120LUBUS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J842120LUBUS2 fall under?
The J842120LUBUS2 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to J842120LUBUS2 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J842120LUBUS2 you can contact the distributor directly for product support, shipping queries etc.
Is the J842120LUBUS2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for J842120LUBUS2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for J842120LUBUS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J842120LUBUS2 often in real-time on the comparison pages.
What if I can't find stock of J842120LUBUS2?
You can fill out our help required form which you can use to request a quote for J842120LUBUS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.