Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.17
|
No stock
|
Buy Now | |
Rutronik
from US$8.35
|
135
in stock
|
Buy Now | |
Sager
from US$8.40
|
86
in stock
|
Buy Now | |
Avnet Asia
-
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
-
|
Buy Now | |
Future Electronics
from US$9.50
|
-
|
Buy Now | |
Avnet America
from US$8.51
|
-
|
Buy Now | |
element14
from US$10.02
|
-
|
Buy Now | |
TTI Europe
from US$9.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 2 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Orientation | Right Angle |
Modular Connectors / Ethernet Connectors 1X2 TAB DOWN 4-CORE | Sager |
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht | Newark Electronics |
G/Y LEDs 10/100 Base-TX Dual Port Right Angle Shielded RJ45 Magjack Connector | Future Electronics |
THROUGH HOLE 1X2 TAB | Avnet America |
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT | element14 |
Where can I find additional details, specifications and documents for a J8064D628ANL?
Additional datasheets, footprints and schematics for J8064D628ANL are listed on our Part Details page. You can also find images and similar parts to J8064D628ANL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J8064D628ANL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J8064D628ANL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J8064D628ANL fall under?
The J8064D628ANL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J8064D628ANL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J8064D628ANL you can contact the distributor directly for product support, shipping queries etc.
Is the J8064D628ANL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J8064D628ANL have stock available?
Authorised distributors including Rutronik, Sager, Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for J8064D628ANL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J8064D628ANL often in real-time on the comparison pages.
What if I can't find stock of J8064D628ANL?
You can fill out our help required form which you can use to request a quote for J8064D628ANL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.