Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 242.9mm |
---|---|
Cutting Capacity Max | - |
For Use With | 4/0AWG Aluminium 2/0AWG Soft Copper & 24AWG Communications Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cutter, Cable, 24Awg | Newark Electronics |
Journeyman Cable Cutter, Hi-Leverage | Klein Tools J63050 | RS Americas |
CABLE CUTTER, SHEAR, 24AWG, 242.9MM | element14 |
Where can I find additional details, specifications and documents for a J63050?
Additional datasheets, footprints and schematics for J63050 are listed on our Part Details page. You can also find images and similar parts to J63050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J63050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J63050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J63050 fall under?
The J63050 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to J63050 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J63050 you can contact the distributor directly for product support, shipping queries etc.
Is the J63050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J63050 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for J63050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J63050 often in real-time on the comparison pages.
What if I can't find stock of J63050?
You can fill out our help required form which you can use to request a quote for J63050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.