Prices starting from US$4.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.69 |
147
|
Buy Now | |
TTI Europe | US$5.68 |
450
|
Buy Now | |
Chip One Stop | US$4.95 |
329
|
Buy Now | |
Sager | US$5.18 |
234
|
Buy Now | |
Future Electronics | US$4.83 |
180
|
Buy Now | |
Newark Electronics | US$7.16 |
147
|
Buy Now | |
element14 | US$6.41 |
147
|
Buy Now | |
Transfer Multisort Elektronik | US$6.49 |
54
|
Buy Now | |
Rutronik | US$5.22 |
-
|
Buy Now | |
Avnet America | US$5.31 |
-
|
Buy Now | |
Avnet Asia | US$5.11 |
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Surface Mount |
LEDs | With LED |
Modular Connectors / Ethernet Connectors SMT 1X1 TAB UP 4CORE | Sager |
G/Y LEDs 10/100 Base-TX 1x1 90â–‘ Right Angle SMT Shielded RJ45 Magjack Connector | Future Electronics |
Rj45 Connector, Jack, 8P8C, Smt | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, SMT | element14 |
Socket | Transfer Multisort Elektronik |
SMT 1X1 TAB UP 4 CORE W/LEDS 10/100 | Avnet America |
Where can I find additional details, specifications and documents for a J3011G21DNL?
Additional datasheets, footprints and schematics for J3011G21DNL are listed on our Part Details page. You can also find images and similar parts to J3011G21DNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J3011G21DNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J3011G21DNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J3011G21DNL fall under?
The J3011G21DNL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J3011G21DNL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J3011G21DNL you can contact the distributor directly for product support, shipping queries etc.
Is the J3011G21DNL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J3011G21DNL have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Sager, Future Electronics and Newark Electronics have stock available or on a lead time for J3011G21DNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J3011G21DNL often in real-time on the comparison pages.
What if I can't find stock of J3011G21DNL?
You can fill out our help required form which you can use to request a quote for J3011G21DNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.