Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 50A |
Fuse Size Held | 14mm x 51mm |
Holder Terminals | Screw |
No. of Fuses | 3Fuses |
Product Range | - |
Voltage Rating VAC | 690V |
Voltage Rating V DC | 690V |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 50A |
Fuse Size Metric | 14mm x 51mm |
FUSE HOLDER, 14X51MM, 3 POLE, CMS | element14 |
Where can I find additional details, specifications and documents for a J212091?
Additional datasheets, footprints and schematics for J212091 are listed on our Part Details page. You can also find images and similar parts to J212091 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J212091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J212091 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J212091 fall under?
The J212091 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to J212091 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J212091 you can contact the distributor directly for product support, shipping queries etc.
Is the J212091 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J212091 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for J212091.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J212091 often in real-time on the comparison pages.
What if I can't find stock of J212091?
You can fill out our help required form which you can use to request a quote for J212091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.