Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.45
|
243
in stock
|
Buy Now | |
Sager
from US$4.84
|
1,981
in stock
|
Buy Now | |
Future Electronics
from US$5.00
|
720
in stock
|
Buy Now | |
Chip One Stop
from US$4.02
|
423
in stock
|
Buy Now | |
Newark Electronics
from US$7.06
|
350
in stock
|
Buy Now | |
Avnet America
from US$4.91
|
350
in stock
|
Buy Now | |
element14
from US$5.78
|
243
in stock
|
Buy Now | |
TTI Europe
from US$4.16
|
40
in stock
|
Buy Now | |
Rutronik
from US$4.84
|
-
|
Buy Now | |
Avnet Asia
from US$4.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Modular Connectors / Ethernet Connectors Tab up 4-core THT | Sager |
1 Port Single Row Right Angle Through Hole RJ45 Modular Connector | Future Electronics |
Conn,rj45,1X1,100D,1:1,ty Rohs Compliant: Yes |Pulse Electronics J1011F21PNL | Newark Electronics |
1X1 TAB UP 4-CORE W/LEDS 10/100TX | Avnet America |
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT | element14 |
Where can I find additional details, specifications and documents for a J1011F21PNL?
Additional datasheets, footprints and schematics for J1011F21PNL are listed on our Part Details page. You can also find images and similar parts to J1011F21PNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J1011F21PNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J1011F21PNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J1011F21PNL fall under?
The J1011F21PNL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J1011F21PNL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J1011F21PNL you can contact the distributor directly for product support, shipping queries etc.
Is the J1011F21PNL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J1011F21PNL have stock available?
Authorised distributors including Sager, Future Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for J1011F21PNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J1011F21PNL often in real-time on the comparison pages.
What if I can't find stock of J1011F21PNL?
You can fill out our help required form which you can use to request a quote for J1011F21PNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.