Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Surface Mount |
LEDs | Without LED |
Rj45 Connector, Jack, 8P8C, Smt | Newark Electronics |
Modular Connectors / Ethernet Connectors SMT 1X1 TAB DOWN | Future Electronics |
SMT 1X1 TAB DOWN 10/100 | Avnet America |
Where can I find additional details, specifications and documents for a J0C-0005NL?
Additional datasheets, footprints and schematics for J0C-0005NL are listed on our Part Details page. You can also find images and similar parts to J0C-0005NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0C-0005NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0C-0005NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0C-0005NL fall under?
The J0C-0005NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J0C-0005NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0C-0005NL you can contact the distributor directly for product support, shipping queries etc.
Is the J0C-0005NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J0C-0005NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for J0C-0005NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0C-0005NL often in real-time on the comparison pages.
What if I can't find stock of J0C-0005NL?
You can fill out our help required form which you can use to request a quote for J0C-0005NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.