Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 2 x 4 (Stacked) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
8 Ports Dual Row 90â–‘ Angle Shielded 5G Base-T 2x4 RJ45 Ethernet Connector | Future Electronics |
Connector RJ-45 5GPP 1:1 2x4 Port 8 Position Right Angle Through Hole Thermoplastic | Avnet America |
Modular Connectors / Ethernet Connectors 5GBase-T PoE 60W Sgl Port 4Pair w/LED | Sager |
Where can I find additional details, specifications and documents for a J0B-5401NL?
Additional datasheets, footprints and schematics for J0B-5401NL are listed on our Part Details page. You can also find images and similar parts to J0B-5401NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0B-5401NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0B-5401NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0B-5401NL fall under?
The J0B-5401NL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to J0B-5401NL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0B-5401NL you can contact the distributor directly for product support, shipping queries etc.
Is the J0B-5401NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for J0B-5401NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for J0B-5401NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0B-5401NL often in real-time on the comparison pages.
What if I can't find stock of J0B-5401NL?
You can fill out our help required form which you can use to request a quote for J0B-5401NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.