Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.70
|
No stock
|
Buy Now | |
Sager
from US$4.92
|
9,915
in stock
|
Buy Now | |
Rutronik
from US$4.91
|
-
|
Buy Now | |
Newark Electronics
from US$6.43
|
-
|
Buy Now | |
Future Electronics
from US$5.33
|
-
|
Buy Now | |
Avnet America
from US$5.05
|
-
|
Buy Now | |
element14
from US$6.32
|
-
|
Buy Now | |
Avnet Asia
from US$4.85
|
-
|
Buy Now | |
TTI Europe
from US$4.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LEDS | Sager |
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht | Newark Electronics |
G/Y LEDs 100 Base-TX RJ45 1x1 Tab-DOWN 8-pin Integrated Magnetics Connector | Future Electronics |
THROUGH HOLE 1X1 TAB DOWN W/LEDS | Avnet America |
Where can I find additional details, specifications and documents for a J0026D21BNL?
Additional datasheets, footprints and schematics for J0026D21BNL are listed on our Part Details page. You can also find images and similar parts to J0026D21BNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0026D21BNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0026D21BNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0026D21BNL fall under?
The J0026D21BNL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J0026D21BNL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0026D21BNL you can contact the distributor directly for product support, shipping queries etc.
Is the J0026D21BNL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J0026D21BNL have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for J0026D21BNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0026D21BNL often in real-time on the comparison pages.
What if I can't find stock of J0026D21BNL?
You can fill out our help required form which you can use to request a quote for J0026D21BNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.