Prices starting from US$4.04
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$7.40 |
407
|
Buy Now | |
Sager | US$4.84 |
35,950
|
Buy Now | |
TTI Europe | US$4.04 |
4,575
|
Buy Now | |
Rutronik | US$4.87 |
1,375
|
Buy Now | |
Newark Electronics | US$6.92 |
407
|
Buy Now | |
element14 | US$5.87 |
407
|
Buy Now | |
Avnet America | US$4.94 |
395
|
Buy Now | |
Future Electronics | US$5.11 |
300
|
Buy Now | |
Chip One Stop | US$6.10 |
42
|
Buy Now | |
Avnet Asia | US$4.75 |
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Modular Connectors / Ethernet Connectors LEADED SINGLE PORT | Sager |
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT | element14 |
Conn RJ45 Receptacle 8 POS Solder RA Through Hole 12 Terminal Single Port | Avnet America |
Single Port Single Row Right Angle Through Hole RJ45 Modular Connector | Future Electronics |
Where can I find additional details, specifications and documents for a J0011D21BNL?
Additional datasheets, footprints and schematics for J0011D21BNL are listed on our Part Details page. You can also find images and similar parts to J0011D21BNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0011D21BNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0011D21BNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0011D21BNL fall under?
The J0011D21BNL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J0011D21BNL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0011D21BNL you can contact the distributor directly for product support, shipping queries etc.
Is the J0011D21BNL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J0011D21BNL have stock available?
Authorised distributors including Sager, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for J0011D21BNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0011D21BNL often in real-time on the comparison pages.
What if I can't find stock of J0011D21BNL?
You can fill out our help required form which you can use to request a quote for J0011D21BNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.