Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 48V |
Contact Current Max | 200mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Dome |
Actuator / Cap Colour | Black |
IP Rating | IP67 |
Switch,PB,mom,black,flying leads | RS |
Pushbutton Switch Fd Dble Icon Rohs Compliant: Yes |Apem IZPR3F422 | Newark Electronics |
Push Button Switch, IP67, NO, Panel Mount, Momentary | APEM Components IZPR3F422 | RS Americas |
SWITCH, NO (MOM), BLK, LEADS | Farnell |
Where can I find additional details, specifications and documents for a IZPR3F422?
Additional datasheets, footprints and schematics for IZPR3F422 are listed on our Part Details page. You can also find images and similar parts to IZPR3F422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IZPR3F422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IZPR3F422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IZPR3F422 fall under?
The IZPR3F422 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to IZPR3F422 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IZPR3F422 you can contact the distributor directly for product support, shipping queries etc.
Is the IZPR3F422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IZPR3F422 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for IZPR3F422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IZPR3F422 often in real-time on the comparison pages.
What if I can't find stock of IZPR3F422?
You can fill out our help required form which you can use to request a quote for IZPR3F422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.