Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 100mA |
Switch Terminals | Wire Leaded |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Dome |
Actuator / Cap Colour | Black |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 1500V |
IP Rating | IP67 |
Insulation Resistance | 1Gohm |
No. of Electrical Operations | 200000 |
No. of Mechanical Operations | 200000 |
Operating Force | 5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Travel | 2.5mm |
16MM R/MOUNT S/P LATCH PBUTTON IP67 | RS |
Switch, Latching, Blk, Solder | Newark Electronics |
SWITCH, LATCHING, BLK, SOLDER | element14 |
Switch, P/B, Sealed, SPST, ON-OFF, Non-Illum, Round, Curved Black Act,0.2A,48VDC, Solder | APEM Components IZPR1S422 | RS Americas |
Where can I find additional details, specifications and documents for a IZPR1S422?
Additional datasheets, footprints and schematics for IZPR1S422 are listed on our Part Details page. You can also find images and similar parts to IZPR1S422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IZPR1S422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IZPR1S422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IZPR1S422 fall under?
The IZPR1S422 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to IZPR1S422 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IZPR1S422 you can contact the distributor directly for product support, shipping queries etc.
Is the IZPR1S422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IZPR1S422 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for IZPR1S422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IZPR1S422 often in real-time on the comparison pages.
What if I can't find stock of IZPR1S422?
You can fill out our help required form which you can use to request a quote for IZPR1S422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.