Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 500V |
---|---|
Continuous Drain Current Id | 10A |
Power Dissipation Pd | 470W |
Operating Frequency Min | - |
Operating Frequency Max | 175MHz |
RF Transistor Case | DE-275 |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 622pF |
On Resistance Rds(on) | 1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Power Dissipation Max | 470W |
Pulse Current Idm | 60A |
Rise Time | 4ns |
Threshold Voltage Vgs | 4.95V |
Transistor Case Style | DE-275 |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 500V |
Voltage Vgs Rds on Measurement | 20V |
Where can I find additional details, specifications and documents for a IXZ210N50L?
Additional datasheets, footprints and schematics for IXZ210N50L are listed on our Part Details page. You can also find images and similar parts to IXZ210N50L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXZ210N50L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXZ210N50L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXZ210N50L fall under?
The IXZ210N50L is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXZ210N50L when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXZ210N50L you can contact the distributor directly for product support, shipping queries etc.
Is the IXZ210N50L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXZ210N50L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IXZ210N50L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXZ210N50L often in real-time on the comparison pages.
What if I can't find stock of IXZ210N50L?
You can fill out our help required form which you can use to request a quote for IXZ210N50L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.