Status: | Unknown |
---|---|
Series: | XPT GenX3 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 165A |
Collector Emitter Saturation Voltage Vce(on) | 2.6V |
Power Dissipation Pd | 690W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | SOT-227B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | XPT GenX3 Series |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Disc Igbt Xpt-Genx3 Sot-227Ui(Mini/ Tube |Littelfuse IXYN100N120B3H1 | Newark Electronics |
Where can I find additional details, specifications and documents for a IXYN100N120B3H1?
Additional datasheets, footprints and schematics for IXYN100N120B3H1 are listed on our Part Details page. You can also find images and similar parts to IXYN100N120B3H1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXYN100N120B3H1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXYN100N120B3H1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXYN100N120B3H1 fall under?
The IXYN100N120B3H1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXYN100N120B3H1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXYN100N120B3H1 you can contact the distributor directly for product support, shipping queries etc.
Is the IXYN100N120B3H1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXYN100N120B3H1 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for IXYN100N120B3H1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXYN100N120B3H1 often in real-time on the comparison pages.
What if I can't find stock of IXYN100N120B3H1?
You can fill out our help required form which you can use to request a quote for IXYN100N120B3H1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.