Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 600W |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 6300pF |
Current Id Max | 100A |
Junction to Case Thermal Resistance A | 0.21°C/W |
N-channel Gate Charge | 185nC |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Max | 200ns |
Termination Type | Through Hole |
Voltage Vds Typ | 250V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a IXTQ100N25P?
Additional datasheets, footprints and schematics for IXTQ100N25P are listed on our Part Details page. You can also find images and similar parts to IXTQ100N25P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXTQ100N25P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXTQ100N25P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXTQ100N25P fall under?
The IXTQ100N25P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXTQ100N25P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXTQ100N25P you can contact the distributor directly for product support, shipping queries etc.
Is the IXTQ100N25P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXTQ100N25P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IXTQ100N25P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXTQ100N25P often in real-time on the comparison pages.
What if I can't find stock of IXTQ100N25P?
You can fill out our help required form which you can use to request a quote for IXTQ100N25P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.