IXTP8N65X2M Semiconductors - Discretes by Westcode Semiconductors

MOSFET N-CH 650V 4A TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for RS
RS
from US$3.07
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.41
-
Buy Now
Logo for element14
element14
from US$1.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.90
-
Buy Now
Logo for Farnell
Farnell
from US$1.55
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 4A
Drain Source Voltage Vds 650V
On Resistance Rds(on) 0.55ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 5V
Power Dissipation Pd 32W
Transistor Case Style TO-220
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (12-Jan-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IXTP8N65X2M?

Additional datasheets, footprints and schematics for IXTP8N65X2M are listed on our Part Details page. You can also find images and similar parts to IXTP8N65X2M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IXTP8N65X2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXTP8N65X2M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IXTP8N65X2M fall under?

The IXTP8N65X2M is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IXTP8N65X2M when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IXTP8N65X2M you can contact the distributor directly for product support, shipping queries etc.

Is the IXTP8N65X2M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IXTP8N65X2M have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for IXTP8N65X2M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IXTP8N65X2M often in real-time on the comparison pages.

What if I can't find stock of IXTP8N65X2M?

You can fill out our help required form which you can use to request a quote for IXTP8N65X2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay