Status: | Unknown |
---|---|
Series: | PolarHT Series |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.81
|
152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.78
|
296
in stock
|
Buy Now | |
Future Electronics
from US$1.96
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
12
in stock
|
Buy Now | |
element14
from US$2.68
|
12
in stock
|
Buy Now | |
Farnell
from US$2.37
|
12
in stock
|
Buy Now | |
TTI Europe
from US$3.52
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 62A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.04ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5.5V |
Power Dissipation Pd | 350W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | PolarHT Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IXTP62N15P?
Additional datasheets, footprints and schematics for IXTP62N15P are listed on our Part Details page. You can also find images and similar parts to IXTP62N15P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXTP62N15P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXTP62N15P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXTP62N15P fall under?
The IXTP62N15P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXTP62N15P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXTP62N15P you can contact the distributor directly for product support, shipping queries etc.
Is the IXTP62N15P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXTP62N15P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for IXTP62N15P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXTP62N15P often in real-time on the comparison pages.
What if I can't find stock of IXTP62N15P?
You can fill out our help required form which you can use to request a quote for IXTP62N15P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.