Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 90A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.033ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 960W |
Transistor Case Style | TO-264 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Id Max | 90A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
LINEAR N-CH 250V 90A 36mOhm TO-264 | Rutronik |
Disc Mosfet N-Ch Linear L2 To-264(3)/ Tube |Littelfuse IXTK90N25L2 | Newark Electronics |
N-CH SINGLE 250V TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a IXTK90N25L2?
Additional datasheets, footprints and schematics for IXTK90N25L2 are listed on our Part Details page. You can also find images and similar parts to IXTK90N25L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXTK90N25L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXTK90N25L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXTK90N25L2 fall under?
The IXTK90N25L2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXTK90N25L2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXTK90N25L2 you can contact the distributor directly for product support, shipping queries etc.
Is the IXTK90N25L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXTK90N25L2 have stock available?
Authorised distributors including Rutronik, Farnell Contract, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for IXTK90N25L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXTK90N25L2 often in real-time on the comparison pages.
What if I can't find stock of IXTK90N25L2?
You can fill out our help required form which you can use to request a quote for IXTK90N25L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.