| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$6.38
| Distributor | Stock | ||
|---|---|---|---|
|
Schukat Electronic
from US$9.22
|
300
in stock
|
Buy Now |
|
TME
from US$8.95
|
295
in stock
|
Buy Now |
|
Rutronik
from US$8.42
|
0
in stock
|
Buy Now |
|
Newark Electronics
from US$6.69
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$7.30
|
0
in stock
|
Buy Now |
|
RS Americas
from US$9.08
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$6.38
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$7.25
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$7.66
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$10.50
|
0
in stock
|
Buy Now |
| Buy Now |
| P-Ch 500V 11A 300W 0,75R TO247AD | Schukat Electronic |
| P-CH 500V 11A 750mOhm TO-247 | Rutronik |
| Disc Mosfet P Channel-Std To-247Ad/ Tube |Littelfuse IXTH11P50 | Newark Electronics |
| Disc Mosfet P Channel-Std TO-247AD | RS Americas |
| TO247 500V 11A P-CH MOSFET | TTI Americas |
| P-CH SINGLE -500V TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a IXTH11P50?
Additional datasheets, footprints and schematics for IXTH11P50 are listed on our Part Details page. You can also find images and similar parts to IXTH11P50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXTH11P50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXTH11P50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXTH11P50 fall under?
The IXTH11P50 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to IXTH11P50 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXTH11P50 you can contact the distributor directly for product support, shipping queries etc.
Is the IXTH11P50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXTH11P50 have stock available?
Authorised distributors including Schukat Electronic, TME, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for IXTH11P50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXTH11P50 often in real-time on the comparison pages.
What if I can't find stock of IXTH11P50?
You can fill out our help required form which you can use to request a quote for IXTH11P50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.