Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Chuck Size | - |
Drilling Capacity Steel | - |
Drilling Capacity Wood | - |
Torque Max | 3N-m |
Battery Capacity | 1Ah |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Battery Type | Li-Ion |
Charge Time | 5h |
Chuck Type | ΒΌ" Hex |
No Load Speed | 180rpm |
Weight | 0.3kg |
Where can I find additional details, specifications and documents for a IXO IV?
Additional datasheets, footprints and schematics for IXO IV are listed on our Part Details page. You can also find images and similar parts to IXO IV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXO IV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXO IV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXO IV fall under?
The IXO IV is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to IXO IV when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXO IV you can contact the distributor directly for product support, shipping queries etc.
Is the IXO IV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXO IV have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IXO IV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXO IV often in real-time on the comparison pages.
What if I can't find stock of IXO IV?
You can fill out our help required form which you can use to request a quote for IXO IV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.