Peak Repetitive Off-State Voltage Vdrm | 1.5kV |
---|---|
Gate Trigger Current Max Igt | - |
Current It av | - |
On State RMS Current IT(rms) | - |
Thyristor Case Style | TO-247 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 7.6kA |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | - |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
DISC IGBT 1500V TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a IXHH40N150HV?
Additional datasheets, footprints and schematics for IXHH40N150HV are listed on our Part Details page. You can also find images and similar parts to IXHH40N150HV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXHH40N150HV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXHH40N150HV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXHH40N150HV fall under?
The IXHH40N150HV is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to IXHH40N150HV when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXHH40N150HV you can contact the distributor directly for product support, shipping queries etc.
Is the IXHH40N150HV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXHH40N150HV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for IXHH40N150HV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXHH40N150HV often in real-time on the comparison pages.
What if I can't find stock of IXHH40N150HV?
You can fill out our help required form which you can use to request a quote for IXHH40N150HV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.