Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.57ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 6.5V |
Power Dissipation Pd | 780W |
Transistor Case Style | PLUS247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Discmosfetn-Ch Hiperfet-Polar To-247Ad/ Tube |Littelfuse IXFX20N120P | Newark Electronics |
N-CH SINGLE 1200V PLUS247 | TTI Europe |
Where can I find additional details, specifications and documents for a IXFX20N120P?
Additional datasheets, footprints and schematics for IXFX20N120P are listed on our Part Details page. You can also find images and similar parts to IXFX20N120P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFX20N120P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFX20N120P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFX20N120P fall under?
The IXFX20N120P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFX20N120P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFX20N120P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFX20N120P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFX20N120P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IXFX20N120P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFX20N120P often in real-time on the comparison pages.
What if I can't find stock of IXFX20N120P?
You can fill out our help required form which you can use to request a quote for IXFX20N120P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.