Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.013ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 300W |
Transistor Case Style | ISOPLUS-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 7000pF |
Current Id Max | 100A |
Isolation Voltage | 2.5kV |
N-channel Gate Charge | 240nC |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Max | 200ns |
Rth | 0.5 |
Termination Type | Through Hole |
Voltage Vds Typ | 150V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-Ch 150V 100A 300W 0,013R TO247-Isoplus | Schukat Electronic |
N-CH 150V 100A 13mOhm TO-247 | Rutronik |
Discmosfetn-Ch Hiperfet-Polar Isoplus247/ Tube |Littelfuse IXFR180N15P | Newark Electronics |
N-CH SINGLE 150V ISOPLUS247 | TTI Europe |
Where can I find additional details, specifications and documents for a IXFR180N15P?
Additional datasheets, footprints and schematics for IXFR180N15P are listed on our Part Details page. You can also find images and similar parts to IXFR180N15P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFR180N15P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFR180N15P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFR180N15P fall under?
The IXFR180N15P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFR180N15P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFR180N15P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFR180N15P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFR180N15P have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Farnell Contract, Newark Electronics and Future Electronics have stock available or on a lead time for IXFR180N15P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFR180N15P often in real-time on the comparison pages.
What if I can't find stock of IXFR180N15P?
You can fill out our help required form which you can use to request a quote for IXFR180N15P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.