Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 90A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.022ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 300W |
Transistor Case Style | ISOPLUS-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 7500pF |
Current Id Max | 90A |
Isolation Voltage | 2.5kV |
N-channel Gate Charge | 240nC |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Max | 200ns |
Rth | 0.5 |
Termination Type | Through Hole |
Voltage Vds Typ | 200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a IXFR140N20P?
Additional datasheets, footprints and schematics for IXFR140N20P are listed on our Part Details page. You can also find images and similar parts to IXFR140N20P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFR140N20P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFR140N20P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFR140N20P fall under?
The IXFR140N20P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFR140N20P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFR140N20P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFR140N20P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFR140N20P have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for IXFR140N20P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFR140N20P often in real-time on the comparison pages.
What if I can't find stock of IXFR140N20P?
You can fill out our help required form which you can use to request a quote for IXFR140N20P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.