Prices starting from US$1.98
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.74ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5.5V |
Power Dissipation Pd | 200W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 1610pF |
Current Id Max | 10A |
Junction to Case Thermal Resistance A | 0.62°C/W |
N-channel Gate Charge | 32nC |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Max | 200ns |
Termination Type | Through Hole |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-Ch 600V 10A 200W 0,74R TO220AB | Schukat Electronic |
Discmosfetn-Ch Hiperfet-Pola To-220Ab/Fp/ Tube |Littelfuse IXFP10N60P | Newark Electronics |
N-CH SINGLE 600V TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a IXFP10N60P?
Additional datasheets, footprints and schematics for IXFP10N60P are listed on our Part Details page. You can also find images and similar parts to IXFP10N60P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFP10N60P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFP10N60P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFP10N60P fall under?
The IXFP10N60P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFP10N60P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFP10N60P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFP10N60P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFP10N60P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for IXFP10N60P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFP10N60P often in real-time on the comparison pages.
What if I can't find stock of IXFP10N60P?
You can fill out our help required form which you can use to request a quote for IXFP10N60P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.