Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 55A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 600W |
Transistor Case Style | ISOTOP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Id Max | 55A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
No. of Transistors | 1 |
On State Resistance Max | 80mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 220A |
Repetitive Avalanche Energy Max | 60mJ |
Termination Type | Screw |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Weight | 0.046kg |
Where can I find additional details, specifications and documents for a IXFN55N50?
Additional datasheets, footprints and schematics for IXFN55N50 are listed on our Part Details page. You can also find images and similar parts to IXFN55N50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFN55N50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFN55N50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFN55N50 fall under?
The IXFN55N50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFN55N50 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFN55N50 you can contact the distributor directly for product support, shipping queries etc.
Is the IXFN55N50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFN55N50 have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Distrelec and TTI Europe have stock available or on a lead time for IXFN55N50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFN55N50 often in real-time on the comparison pages.
What if I can't find stock of IXFN55N50?
You can fill out our help required form which you can use to request a quote for IXFN55N50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.