Status: | Unknown |
---|---|
Series: | Trench HiperFET Series |
RoHS: | Unknown |
Prices starting from US$20.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.59
|
2,295
in stock
|
Buy Now | |
element14
from US$23.30
|
300
in stock
|
Buy Now | |
Schukat Electronic
from US$20.86
|
300
in stock
|
Buy Now | |
Farnell
from US$20.42
|
300
in stock
|
Buy Now | |
Distrelec
from US$36.23
|
6
in stock
|
Buy Now | |
Rutronik
from US$22.62
|
-
|
Buy Now | |
Newark Electronics
from US$21.38
|
-
|
Buy Now | |
Future Electronics
from US$21.09
|
-
|
Buy Now | |
TTI Europe
from US$23.46
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 360A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0026ohm |
Rds(on) Test Voltage Vgs | 100V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 830W |
Operating Temperature Max | 175°C |
Product Range | Trench HiperFET Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
N-Ch 100V 360A 830W 0,0026R SOT227B | Schukat Electronic |
MOSFET-MOD 100V 360A SOT-227 | Rutronik |
Discmsft Nchtrenchgategen1 Sot-227B(Mini/Tube |Littelfuse IXFN360N10T | Newark Electronics |
N-CH SINGLE 100V SOT227B | TTI Europe |
Where can I find additional details, specifications and documents for a IXFN360N10T?
Additional datasheets, footprints and schematics for IXFN360N10T are listed on our Part Details page. You can also find images and similar parts to IXFN360N10T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFN360N10T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFN360N10T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFN360N10T fall under?
The IXFN360N10T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFN360N10T when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFN360N10T you can contact the distributor directly for product support, shipping queries etc.
Is the IXFN360N10T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFN360N10T have stock available?
Authorised distributors including RS, element14, Schukat Electronic, Farnell and Distrelec have stock available or on a lead time for IXFN360N10T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFN360N10T often in real-time on the comparison pages.
What if I can't find stock of IXFN360N10T?
You can fill out our help required form which you can use to request a quote for IXFN360N10T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.