Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 27A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.32ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 520W |
Transistor Case Style | ISOTOP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Avalanche Single Pulse Energy Eas | 2.5J |
Current Id Max | 27A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
No. of Transistors | 1 |
On State Resistance Max | 320mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 108A |
Repetitive Avalanche Energy Max | 60mJ |
Termination Type | Screw |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 4.5V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Weight | 0.04kg |
Where can I find additional details, specifications and documents for a IXFN27N80Q?
Additional datasheets, footprints and schematics for IXFN27N80Q are listed on our Part Details page. You can also find images and similar parts to IXFN27N80Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFN27N80Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFN27N80Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFN27N80Q fall under?
The IXFN27N80Q is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFN27N80Q when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFN27N80Q you can contact the distributor directly for product support, shipping queries etc.
Is the IXFN27N80Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFN27N80Q have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IXFN27N80Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFN27N80Q often in real-time on the comparison pages.
What if I can't find stock of IXFN27N80Q?
You can fill out our help required form which you can use to request a quote for IXFN27N80Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.