IXFN24N100 Semiconductors - Discretes by Westcode Semiconductors

MOSFET N SOT-227B

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.70

Distributor Stock
Logo for RS
RS
from US$37.67
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.98
213
in stock
Buy Now
Logo for Farnell
Farnell
from US$44.15
213
in stock
Buy Now
Logo for element14
element14
from US$41.30
213
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$33.70
-
Buy Now
Logo for Distrelec
Distrelec
from US$37.57
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$40.06
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 24A
Drain Source Voltage Vds 1kV
On Resistance Rds(on) 0.39ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 5.5V
Power Dissipation Pd 600W
Transistor Case Style ISOTOP
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (12-Jan-2017)
Avalanche Single Pulse Energy Eas 3J
Current Id Max 24A
Current Temperature 25°C
Full Power Rating Temperature 25°C
Isolation Voltage 2.5kV
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -55°C
No. of Transistors 1
On State Resistance Max 390mohm
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Pulse Current Idm 96A
Rate of Voltage Change dv / dt 5V/µs
Repetitive Avalanche Energy Max 60mJ
Reverse Recovery Time trr Typ 250ns
Termination Type Screw
Voltage Vds Typ 1kV
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement 10V
Weight 0.04kg


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IXFN24N100?

Additional datasheets, footprints and schematics for IXFN24N100 are listed on our Part Details page. You can also find images and similar parts to IXFN24N100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IXFN24N100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFN24N100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IXFN24N100 fall under?

The IXFN24N100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IXFN24N100 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IXFN24N100 you can contact the distributor directly for product support, shipping queries etc.

Is the IXFN24N100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IXFN24N100 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, RS and Future Electronics have stock available or on a lead time for IXFN24N100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IXFN24N100 often in real-time on the comparison pages.

What if I can't find stock of IXFN24N100?

You can fill out our help required form which you can use to request a quote for IXFN24N100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay