IXFN200N10P Semiconductors - Discretes by Westcode Semiconductors

MOSFET N SOT-227B

Status: Unknown
Series: Polar(TM) HiPerFET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.33

Distributor Stock
Logo for RS
RS
from US$22.99
130
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$17.33
330
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$25.18
20
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$25.04
13
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$21.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.27
-
Buy Now
Logo for element14
element14
from US$23.62
-
Buy Now
Logo for Farnell
Farnell
from US$20.88
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 200A
Drain Source Voltage Vds 100V
On Resistance Rds(on) 0.0075ohm
Rds(on) Test Voltage Vgs 15V
Threshold Voltage Vgs 5V
Power Dissipation Pd 680W
Transistor Case Style ISOTOP
No. of Pins 4Pins
Operating Temperature Max 175°C
Product Range Polar(TM) HiPerFET
Automotive Qualification Standard -
MSL -
SVHC No SVHC (12-Jan-2017)
Capacitance Ciss Typ 7600pF
Current Id Max 200A
Junction to Case Thermal Resistance A 0.22°C/W
N-channel Gate Charge 235nC
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Reverse Recovery Time trr Max 150ns
Termination Type Screw
Voltage Vds Typ 100V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement 10V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IXFN200N10P?

Additional datasheets, footprints and schematics for IXFN200N10P are listed on our Part Details page. You can also find images and similar parts to IXFN200N10P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IXFN200N10P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFN200N10P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IXFN200N10P fall under?

The IXFN200N10P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IXFN200N10P when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IXFN200N10P you can contact the distributor directly for product support, shipping queries etc.

Is the IXFN200N10P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IXFN200N10P have stock available?

Authorised distributors including Future Electronics, RS, TTI Europe, Schukat Electronic and Rutronik have stock available or on a lead time for IXFN200N10P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IXFN200N10P often in real-time on the comparison pages.

What if I can't find stock of IXFN200N10P?

You can fill out our help required form which you can use to request a quote for IXFN200N10P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay