Status: | Unknown |
---|---|
Series: | Polar3 HiPerFET Series |
RoHS: | Unknown |
Prices starting from US$14.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.61
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.14
|
28
in stock
|
Buy Now | |
Distrelec
from US$19.10
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$16.17
|
-
|
Buy Now | |
Future Electronics
from US$14.05
|
-
|
Buy Now | |
element14
from US$18.06
|
-
|
Buy Now | |
TTI Europe
from US$16.39
|
-
|
Buy Now | |
Farnell
from US$15.62
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 78A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.068ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 1.13kW |
Transistor Case Style | TO-264 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | Polar3 HiPerFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
N-CH SINGLE 500V TO264-3 | TTI Europe |
Where can I find additional details, specifications and documents for a IXFK78N50P3?
Additional datasheets, footprints and schematics for IXFK78N50P3 are listed on our Part Details page. You can also find images and similar parts to IXFK78N50P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFK78N50P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFK78N50P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFK78N50P3 fall under?
The IXFK78N50P3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFK78N50P3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFK78N50P3 you can contact the distributor directly for product support, shipping queries etc.
Is the IXFK78N50P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFK78N50P3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and Future Electronics have stock available or on a lead time for IXFK78N50P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFK78N50P3 often in real-time on the comparison pages.
What if I can't find stock of IXFK78N50P3?
You can fill out our help required form which you can use to request a quote for IXFK78N50P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.