Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 735W |
Transistor Case Style | TO-264 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Avalanche Single Pulse Energy Eas | 4J |
Current Id Max | 30A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
N-channel Gate Charge | 186nC |
No. of Transistors | 1 |
On State Resistance Max | 400mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 120A |
Rate of Voltage Change dv / dt | 20V/ns |
Repetitive Avalanche Energy Max | 60mJ |
Reverse Recovery Time trr Typ | 250ns |
Termination Type | Through Hole |
Voltage Vds Typ | 1kV |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a IXFK30N100Q2?
Additional datasheets, footprints and schematics for IXFK30N100Q2 are listed on our Part Details page. You can also find images and similar parts to IXFK30N100Q2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFK30N100Q2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFK30N100Q2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFK30N100Q2 fall under?
The IXFK30N100Q2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFK30N100Q2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFK30N100Q2 you can contact the distributor directly for product support, shipping queries etc.
Is the IXFK30N100Q2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFK30N100Q2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IXFK30N100Q2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFK30N100Q2 often in real-time on the comparison pages.
What if I can't find stock of IXFK30N100Q2?
You can fill out our help required form which you can use to request a quote for IXFK30N100Q2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.