Status: | Unknown |
---|---|
Series: | HiPerFET Series |
RoHS: | Unknown |
Prices starting from US$19.78
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 27A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.32ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 500W |
Transistor Case Style | TO-264AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | HiPerFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IXFK27N80Q?
Additional datasheets, footprints and schematics for IXFK27N80Q are listed on our Part Details page. You can also find images and similar parts to IXFK27N80Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFK27N80Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFK27N80Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFK27N80Q fall under?
The IXFK27N80Q is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFK27N80Q when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFK27N80Q you can contact the distributor directly for product support, shipping queries etc.
Is the IXFK27N80Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFK27N80Q have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for IXFK27N80Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFK27N80Q often in real-time on the comparison pages.
What if I can't find stock of IXFK27N80Q?
You can fill out our help required form which you can use to request a quote for IXFK27N80Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.