Drain Source Voltage Vds | 1kV |
---|---|
Continuous Drain Current Id | 21A |
Power Dissipation Pd | 500W |
Operating Frequency Min | - |
Operating Frequency Max | 500kHz |
RF Transistor Case | TO-264 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 5500pF |
On Resistance Rds(on) | 500mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 500W |
Rise Time | 16ns |
Termination Type | Through Hole |
Threshold Voltage Vgs | 5V |
Transistor Case Style | TO-264 |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 1kV |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a IXFK21N100F?
Additional datasheets, footprints and schematics for IXFK21N100F are listed on our Part Details page. You can also find images and similar parts to IXFK21N100F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFK21N100F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFK21N100F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFK21N100F fall under?
The IXFK21N100F is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFK21N100F when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFK21N100F you can contact the distributor directly for product support, shipping queries etc.
Is the IXFK21N100F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFK21N100F have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for IXFK21N100F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFK21N100F often in real-time on the comparison pages.
What if I can't find stock of IXFK21N100F?
You can fill out our help required form which you can use to request a quote for IXFK21N100F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.