Status: | Unknown |
---|---|
Series: | PolarHT Series |
RoHS: | Unknown |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
13
in stock
|
Buy Now | |
Distrelec
from US$11.33
|
301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.19
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
-
|
Buy Now | |
Future Electronics
from US$5.01
|
-
|
Buy Now | |
element14
from US$6.66
|
-
|
Buy Now | |
TTI Europe
from US$6.47
|
-
|
Buy Now | |
Farnell
from US$6.39
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 96A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 600W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | PolarHT Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
N-CH SINGLE 200V TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a IXFH96N20P?
Additional datasheets, footprints and schematics for IXFH96N20P are listed on our Part Details page. You can also find images and similar parts to IXFH96N20P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFH96N20P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFH96N20P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFH96N20P fall under?
The IXFH96N20P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFH96N20P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFH96N20P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFH96N20P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFH96N20P have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for IXFH96N20P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFH96N20P often in real-time on the comparison pages.
What if I can't find stock of IXFH96N20P?
You can fill out our help required form which you can use to request a quote for IXFH96N20P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.