IXFH50N60P3 Semiconductors - Discretes by Westcode Semiconductors

MOSFET N CH 600V 50A TO-247

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.99

Distributor Stock
Logo for RS
RS
from US$9.83
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.78
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.42
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.99
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.73
-
Buy Now
Logo for Farnell
Farnell
from US$6.38
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 50A
Drain Source Voltage Vds 600V
On Resistance Rds(on) 0.16ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 5V
Power Dissipation Pd 1.04W
Transistor Case Style TO-247
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (12-Jan-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IXFH50N60P3?

Additional datasheets, footprints and schematics for IXFH50N60P3 are listed on our Part Details page. You can also find images and similar parts to IXFH50N60P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IXFH50N60P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFH50N60P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IXFH50N60P3 fall under?

The IXFH50N60P3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IXFH50N60P3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IXFH50N60P3 you can contact the distributor directly for product support, shipping queries etc.

Is the IXFH50N60P3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IXFH50N60P3 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Schukat Electronic and TTI Europe have stock available or on a lead time for IXFH50N60P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IXFH50N60P3 often in real-time on the comparison pages.

What if I can't find stock of IXFH50N60P3?

You can fill out our help required form which you can use to request a quote for IXFH50N60P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay