Status: | Unknown |
---|---|
Series: | Polar HiPerFET Series |
RoHS: | Unknown |
Prices starting from US$5.72
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 36A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.17ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 540W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | Polar HiPerFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MOSFET DISCRETE | Future Electronics |
N-CH SINGLE 500V TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a IXFH36N50P?
Additional datasheets, footprints and schematics for IXFH36N50P are listed on our Part Details page. You can also find images and similar parts to IXFH36N50P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFH36N50P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFH36N50P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFH36N50P fall under?
The IXFH36N50P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFH36N50P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFH36N50P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFH36N50P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFH36N50P have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for IXFH36N50P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFH36N50P often in real-time on the comparison pages.
What if I can't find stock of IXFH36N50P?
You can fill out our help required form which you can use to request a quote for IXFH36N50P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.