IXFB52N90P Semiconductors - Discretes by Westcode Semiconductors

MOSFET N CH 900V 52A PLUS264

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.51

Distributor Stock
Logo for Farnell
Farnell
from US$29.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.40
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$24.51
-
Buy Now
Logo for element14
element14
from US$31.95
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$27.07
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 52A
Drain Source Voltage Vds 900V
On Resistance Rds(on) 0.16ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3.5V
Power Dissipation Pd 1.25kW
Transistor Case Style PLUS264
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (12-Jan-2017)
Current Id Max 52A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Voltage Vgs Max 30V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IXFB52N90P?

Additional datasheets, footprints and schematics for IXFB52N90P are listed on our Part Details page. You can also find images and similar parts to IXFB52N90P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IXFB52N90P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFB52N90P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IXFB52N90P fall under?

The IXFB52N90P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IXFB52N90P when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IXFB52N90P you can contact the distributor directly for product support, shipping queries etc.

Is the IXFB52N90P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IXFB52N90P have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IXFB52N90P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IXFB52N90P often in real-time on the comparison pages.

What if I can't find stock of IXFB52N90P?

You can fill out our help required form which you can use to request a quote for IXFB52N90P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay