Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 100A |
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 350W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | SOT-227B |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IGBT MOD 1200V SOT227B | TTI Europe |
Where can I find additional details, specifications and documents for a IXA70I1200NA?
Additional datasheets, footprints and schematics for IXA70I1200NA are listed on our Part Details page. You can also find images and similar parts to IXA70I1200NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXA70I1200NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXA70I1200NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXA70I1200NA fall under?
The IXA70I1200NA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXA70I1200NA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXA70I1200NA you can contact the distributor directly for product support, shipping queries etc.
Is the IXA70I1200NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXA70I1200NA have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for IXA70I1200NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXA70I1200NA often in real-time on the comparison pages.
What if I can't find stock of IXA70I1200NA?
You can fill out our help required form which you can use to request a quote for IXA70I1200NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.