Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | - |
---|---|
RF / IF Modulation | - |
Frequency Min | 76GHz |
Frequency Max | 81GHz |
Receiving Current | - |
RF IC Case Style | FCBGA |
No. of Pins | 161Pins |
Supply Voltage Min | 1.14V |
Supply Voltage Max | 1.32V |
Transmitting Current | - |
Output Power (dBm) | 12.5dBm |
Sensitivity dBm | - |
RF Transceiver Applications | Factory Automation Safety Guards People Counting Security & Surveillance Tank Level Probing Radar |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Single-chip 76-GHz to 81-GHz mmWave sensor integrating DSP and MCU | Texas Instruments |
Mmwave Sensor, 76-81Ghz, Fcbga-161 | Newark Electronics |
Where can I find additional details, specifications and documents for a IWR1642AQAGABL?
Additional datasheets, footprints and schematics for IWR1642AQAGABL are listed on our Part Details page. You can also find images and similar parts to IWR1642AQAGABL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IWR1642AQAGABL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWR1642AQAGABL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IWR1642AQAGABL fall under?
The IWR1642AQAGABL is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to IWR1642AQAGABL when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IWR1642AQAGABL you can contact the distributor directly for product support, shipping queries etc.
Is the IWR1642AQAGABL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IWR1642AQAGABL have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for IWR1642AQAGABL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IWR1642AQAGABL often in real-time on the comparison pages.
What if I can't find stock of IWR1642AQAGABL?
You can fill out our help required form which you can use to request a quote for IWR1642AQAGABL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.