| Status: | Unknown |
|---|---|
| Series: | Precision integrating amplifier |
| RoHS: | Unknown |
| Supply Voltage | 15V |
|---|---|
| Gain Bandwidth | 2MHz |
| Input Current Min | -100µA |
| Input Current Max | 100µA |
| Differential Output Voltage | - |
| Amplifier Case Style | SOIC |
| No. of Pins | 14Pins |
| Output Resistance | 2kohm |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | Precision integrating amplifier |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Type | Transimpedance |
| Base Number | 102 |
| Input Current Range | -100µA to +100µA |
| Input Offset Voltage Max | 20mV |
| No. of Amplifiers | 1Amplifiers |
| Operating Temperature Range | -40°C to +85°C |
| Settling Time | 6µs |
| Slew Rate | 3V/µs |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 4.75V |
| Termination Type | Surface Mount Device |
| SP Transimpedance Amp Single 18V | RS |
Where can I find additional details, specifications and documents for a IVC102U .?
Additional datasheets, footprints and schematics for IVC102U . are listed on our Part Details page. You can also find images and similar parts to IVC102U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IVC102U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IVC102U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IVC102U . fall under?
The IVC102U . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to IVC102U . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IVC102U . you can contact the distributor directly for product support, shipping queries etc.
Is the IVC102U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IVC102U . have stock available?
Authorised distributors including RS have stock available or on a lead time for IVC102U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IVC102U . often in real-time on the comparison pages.
What if I can't find stock of IVC102U .?
You can fill out our help required form which you can use to request a quote for IVC102U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.