Status: | Active |
---|---|
Series: | ITAxxU1 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
6,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,886
in stock
|
Buy Now | |
element14
from US$1.07
|
6,977
in stock
|
Buy Now | |
Farnell
from US$1.01
|
6,977
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
1,530
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ESD protection up to 15 kV |
High surge capability Transil array: IPP = 40 A (8/20 µs) |
Up to 6 bidirectional Transil functions |
Peak pulse power : 300 W (8/20 µs) |
Low leakage current |
Low clamping factor (VCL / VBR) at high current level |
Product Specifications |
---|
DS4176 Transilâ„¢ array for data line protection |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode Array,tvs,bidir,300W, 8Soic,product Range-Transil Ita Series,tvs Polarity-Unidirectional,reverse Stand-Off Voltage Vrwm-5V,clamping Voltage Vc Max-12V,diode Case Style-Soic,no. Of Pins-8Pins,breakdown Voltage Rohs Compliant: Yes |Stmicroelectronics ITA6V1U1RL | Newark Electronics |
DIODE ARRAY, TVS, BIDIR, 300W, 8SOIC | element14 |
DIODE ARRAY, TVS, BIDIR, 300W, 8SOIC | Farnell |
ITA6V1U1RL,TVS Diode Array,SOIC8 | RS |
SMD TVS Array 6xUnip 300W 5V SO8 | Schukat Electronic |
ESD Suppressor TVS 15KV 8-Pin SO N T/R | Avnet Silica |
ITAxxU1 Series 6 Channel 6.1 V 1500 pF Uni-Directional SMT TransilÔ Array-SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a ITA6V1U1RL?
Additional datasheets, footprints and schematics for ITA6V1U1RL are listed on our Part Details page. You can also find images and similar parts to ITA6V1U1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITA6V1U1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITA6V1U1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITA6V1U1RL fall under?
The ITA6V1U1RL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to ITA6V1U1RL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITA6V1U1RL you can contact the distributor directly for product support, shipping queries etc.
Is the ITA6V1U1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ITA6V1U1RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for ITA6V1U1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITA6V1U1RL often in real-time on the comparison pages.
What if I can't find stock of ITA6V1U1RL?
You can fill out our help required form which you can use to request a quote for ITA6V1U1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.