Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
No stock
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 28V |
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 18V |
Peak Pulse Power Dissipation | 300W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 18V |
Capacitance Cd @ Vr Typ | 350pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 25A |
Stand-off Voltage | 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ITA18B1?
Additional datasheets, footprints and schematics for ITA18B1 are listed on our Part Details page. You can also find images and similar parts to ITA18B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ITA18B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ITA18B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ITA18B1 fall under?
The ITA18B1 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to ITA18B1 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ITA18B1 you can contact the distributor directly for product support, shipping queries etc.
Is the ITA18B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ITA18B1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ITA18B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ITA18B1 often in real-time on the comparison pages.
What if I can't find stock of ITA18B1?
You can fill out our help required form which you can use to request a quote for ITA18B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.