Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Material | Polyester |
---|---|
Swab Tip Size | 3mm |
Handle Length | 6.9cm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Swab |
SWAB, MICRO, POLYESTER, KNITTED | element14 |
Where can I find additional details, specifications and documents for a IT38040?
Additional datasheets, footprints and schematics for IT38040 are listed on our Part Details page. You can also find images and similar parts to IT38040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IT38040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IT38040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IT38040 fall under?
The IT38040 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to IT38040 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IT38040 you can contact the distributor directly for product support, shipping queries etc.
Is the IT38040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IT38040 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IT38040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IT38040 often in real-time on the comparison pages.
What if I can't find stock of IT38040?
You can fill out our help required form which you can use to request a quote for IT38040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.