Status: | Unknown |
---|---|
Series: | Coventry Series |
RoHS: | Compliant |
Tip Material | Polyester |
---|---|
Swab Tip Size | 5.4mm x 18.9mm |
Handle Length | 14.7cm |
Handle Material | PP (Polypropylene) |
Product Range | Coventry Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Swab, Polyester, 5.4Mm X 18.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a IT36850?
Additional datasheets, footprints and schematics for IT36850 are listed on our Part Details page. You can also find images and similar parts to IT36850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IT36850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IT36850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IT36850 fall under?
The IT36850 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to IT36850 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IT36850 you can contact the distributor directly for product support, shipping queries etc.
Is the IT36850 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IT36850 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for IT36850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IT36850 often in real-time on the comparison pages.
What if I can't find stock of IT36850?
You can fill out our help required form which you can use to request a quote for IT36850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.