Status: | Unknown |
---|---|
Series: | IT xx5 Series |
RoHS: | Unknown |
Sensor Output | Photocoupler |
---|---|
Supply Voltage DC Min | -14.25V |
Supply Voltage DC Max | 15.75V |
Current Measuring Range DC | -60A to 60A |
Current Measuring Range AC | -85A to 85A |
Response Time | 1µs |
Accuracy % | 0.03% |
Product Range | IT xx5 Series |
SVHC | No SVHC (15-Jan-2018) |
CURRENT SENSOR, 60A, PHOTOCOUPLER | Farnell |
Current Sensor, 60A, Photocoupler | Newark Electronics |
Where can I find additional details, specifications and documents for a IT 65-S ULTRASTAB?
Additional datasheets, footprints and schematics for IT 65-S ULTRASTAB are listed on our Part Details page. You can also find images and similar parts to IT 65-S ULTRASTAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IT 65-S ULTRASTAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IT 65-S ULTRASTAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IT 65-S ULTRASTAB fall under?
The IT 65-S ULTRASTAB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IT 65-S ULTRASTAB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IT 65-S ULTRASTAB you can contact the distributor directly for product support, shipping queries etc.
Is the IT 65-S ULTRASTAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IT 65-S ULTRASTAB have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for IT 65-S ULTRASTAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IT 65-S ULTRASTAB often in real-time on the comparison pages.
What if I can't find stock of IT 65-S ULTRASTAB?
You can fill out our help required form which you can use to request a quote for IT 65-S ULTRASTAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.