Status: | Unknown |
---|---|
Series: | IS Series |
RoHS: | Unknown |
Product Range | IS Series |
---|---|
No. of Ways | 1 |
Switching Capacity | 400mA |
Contact Configuration | SPST-NO |
SVHC | No SVHC (15-Jan-2018) |
Switch Pendant green pushbutton 3.5mm | RS |
Pendant Switch, 0.4A, 32Vac | Newark Electronics |
PENDANT SWITCH, 0.4A, 32VAC | element14 |
Where can I find additional details, specifications and documents for a ISR3SAD300107?
Additional datasheets, footprints and schematics for ISR3SAD300107 are listed on our Part Details page. You can also find images and similar parts to ISR3SAD300107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISR3SAD300107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISR3SAD300107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISR3SAD300107 fall under?
The ISR3SAD300107 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to ISR3SAD300107 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISR3SAD300107 you can contact the distributor directly for product support, shipping queries etc.
Is the ISR3SAD300107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISR3SAD300107 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISR3SAD300107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISR3SAD300107 often in real-time on the comparison pages.
What if I can't find stock of ISR3SAD300107?
You can fill out our help required form which you can use to request a quote for ISR3SAD300107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.