Status: | Unknown |
---|---|
Series: | IS Series |
RoHS: | Unknown |
Product Range | IS Series |
---|---|
No. of Ways | 1 |
Switching Capacity | 400mA |
Contact Configuration | SPST-NO |
SVHC | No SVHC (15-Jan-2018) |
Pendant switch, coiled lead + 3.5mm jack | RS |
Pendant Switch, 0.4A, 32Vac | Newark Electronics |
PENDANT SWITCH, 0.4A, 32VAC | element14 |
Pendant switch, coiled lead + 3.5mm jack | APEM Components ISR3SAD200107 | RS Americas |
Where can I find additional details, specifications and documents for a ISR3SAD200107?
Additional datasheets, footprints and schematics for ISR3SAD200107 are listed on our Part Details page. You can also find images and similar parts to ISR3SAD200107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISR3SAD200107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISR3SAD200107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISR3SAD200107 fall under?
The ISR3SAD200107 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to ISR3SAD200107 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISR3SAD200107 you can contact the distributor directly for product support, shipping queries etc.
Is the ISR3SAD200107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISR3SAD200107 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ISR3SAD200107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISR3SAD200107 often in real-time on the comparison pages.
What if I can't find stock of ISR3SAD200107?
You can fill out our help required form which you can use to request a quote for ISR3SAD200107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.